Parker Hannifin / Automation / Pneumatic - Europe Isys Micro Valve Series HMEVX2049A

Description
Compact Size and High Flow Valve Offers Preferred Connectivity The Isys Micro Valve is a compact valve manifold offering high flow; Industrial communication with Fieldbus DeviceNet and Profibus DP protocoles & Industrial Ethernet IP compatibility including Preferred Connectivity to Rockwell Logix™ Architecture. Parker designed the Isys Micro using an innovative back-to-back valve mounting style with a 42mm wide manifold that holds 4 valves (up to 8 pneumatic functions) and offers a 0.35 Cv flow. For easy installation, Parker sells the Isys Micro complete with all valves, fittings and mufflers. Isys Micro Features & Benefits Compact valve manifold with high flow Preferred Connectivity to Rockwell Logix™ Architecture Fieldbus ready for centralized or decentralized applications Complete assembly available with valves, fittings, and mufflers pre-installed Bus expansion minimizes hardware cost Small size reduces overall machine size and complexity
Description
Compact Size and High Flow Valve Offers Preferred Connectivity The Isys Micro Valve is a compact valve manifold offering high flow; Industrial communication with Fieldbus DeviceNet and Profibus DP protocoles & Industrial Ethernet IP compatibility including Preferred Connectivity to Rockwell Logix™ Architecture. Parker designed the Isys Micro using an innovative back-to-back valve mounting style with a 42mm wide manifold that holds 4 valves (up to 8 pneumatic functions) and offers a 0.35 Cv flow. For easy installation, Parker sells the Isys Micro complete with all valves, fittings and mufflers. Isys Micro Features & Benefits Compact valve manifold with high flow Preferred Connectivity to Rockwell Logix™ Architecture Fieldbus ready for centralized or decentralized applications Complete assembly available with valves, fittings, and mufflers pre-installed Bus expansion minimizes hardware cost Small size reduces overall machine size and complexity

Suppliers

Company
Product
Description
Supplier Links
Isys Micro Valve Series - HMEVX2049A - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Isys Micro Valve Series
HMEVX2049A
Isys Micro Valve Series HMEVX2049A
Compact Size and High Flow Valve Offers Preferred Connectivity The Isys Micro Valve is a compact valve manifold offering high flow; Industrial communication with Fieldbus DeviceNet and Profibus DP protocoles & Industrial Ethernet IP compatibility including Preferred Connectivity to Rockwell Logix™ Architecture. Parker designed the Isys Micro using an innovative back-to-back valve mounting style with a 42mm wide manifold that holds 4 valves (up to 8 pneumatic functions) and offers a 0.35 Cv flow. For easy installation, Parker sells the Isys Micro complete with all valves, fittings and mufflers. Isys Micro Features & Benefits Compact valve manifold with high flow Preferred Connectivity to Rockwell Logix™ Architecture Fieldbus ready for centralized or decentralized applications Complete assembly available with valves, fittings, and mufflers pre-installed Bus expansion minimizes hardware cost Small size reduces overall machine size and complexity

Compact Size and High Flow Valve Offers Preferred Connectivity

The Isys Micro Valve is a compact valve manifold offering high flow; Industrial communication with Fieldbus DeviceNet and Profibus DP protocoles & Industrial Ethernet IP compatibility including Preferred Connectivity to Rockwell Logix™ Architecture. Parker designed the Isys Micro using an innovative back-to-back valve mounting style with a 42mm wide manifold that holds 4 valves (up to 8 pneumatic functions) and offers a 0.35 Cv flow. For easy installation, Parker sells the Isys Micro complete with all valves, fittings and mufflers.

Isys Micro Features & Benefits

  • Compact valve manifold with high flow
  • Preferred Connectivity to Rockwell Logix™ Architecture
  • Fieldbus ready for centralized or decentralized applications
  • Complete assembly available with valves, fittings, and mufflers pre-installed
  • Bus expansion minimizes hardware cost
  • Small size reduces overall machine size and complexity
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number HMEVX2049A
Product Name Isys Micro Valve Series
Valve Type Solenoid
Media Air; Compressed Air
Maximum Pressure -13.05 to 120.38 psi (-9.19 to 84.72 m H2O)
Number of Ports 5
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303020 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123721040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
558 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details