Parker Hannifin / Automation / Pneumatic - Europe Viking Extreme Series P2LCX513ESHDDN

Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
Description
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Viking Extreme Series - P2LCX513ESHDDN - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Viking Extreme Series
P2LCX513ESHDDN
Viking Extreme Series P2LCX513ESHDDN
Suitable for low temperature applications -400c G1/8, G1/4, G3/8 and G1/2 Body ported Wide range of 5/2 and 5/3 configurations High flow, fast switching Compact design with high corrosion resistance
  • Suitable for low temperature applications -400c
  • G1/8, G1/4, G3/8 and G1/2 Body ported
  • Wide range of 5/2 and 5/3 configurations
  • High flow, fast switching
  • Compact design with high corrosion resistance
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Industrial Valves
Product Number P2LCX513ESHDDN
Product Name Viking Extreme Series
Valve Type Spool
Media Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 174.05 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Flanged - 1181020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 2.00 inch (50.80 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EV-3-12 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details