Portescap BA16 Sleeve Bearing Mini Motor Gearhead BA16-0-22.5

Description
BA16 Sleeve Bearing Mini Motor Gearhead BA16 (Sleeve Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low noise. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 22:1 to 3280.5:1 Reduction gearhead with spur gears and planetary output Rated torque 0.2 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Description
BA16 Sleeve Bearing Mini Motor Gearhead BA16 (Sleeve Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low noise. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 22:1 to 3280.5:1 Reduction gearhead with spur gears and planetary output Rated torque 0.2 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BA16-0-22.5 is a miniature motor gearhead with a 16 mm diameter, spur gear and planetary output, rated for 0.2 Nm continuous output torque. It uses a sleeve bearing and has a reduction ratio of 22.5:1, with a length of 26.7 mm. The maximum input speed is 8000 rpm, and the operating temperature range is -30 °C to +65 °C. The average backlash is 1.5° at no-load and 3° at 0.3 Nm load. The maximum static torque is 0.4 Nm, the maximum radial force at 8 mm from the mounting face is 5 N, and the maximum axial force is 5 N. The gearhead is designed for low-noise applications and is compatible with various Portescap motors.

Datasheet Summary
Powered by GS/AI

The BA16-0-22.5 is a miniature motor gearhead with a 16 mm diameter, spur gear and planetary output, rated for 0.2 Nm continuous output torque. It uses a sleeve bearing and has a reduction ratio of 22.5:1, with a length of 26.7 mm. The maximum input speed is 8000 rpm, and the operating temperature range is -30 °C to +65 °C. The average backlash is 1.5° at no-load and 3° at 0.3 Nm load. The maximum static torque is 0.4 Nm, the maximum radial force at 8 mm from the mounting face is 5 N, and the maximum axial force is 5 N. The gearhead is designed for low-noise applications and is compatible with various Portescap motors.

Suppliers

Company
Product
Description
Supplier Links
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-22.5 - Portescap
West Chester, PA, United States
BA16 Sleeve Bearing Mini Motor Gearhead
BA16-0-22.5
BA16 Sleeve Bearing Mini Motor Gearhead BA16-0-22.5
BA16 Sleeve Bearing Mini Motor Gearhead BA16 (Sleeve Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low noise. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 22:1 to 3280.5:1 Reduction gearhead with spur gears and planetary output Rated torque 0.2 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

BA16 Sleeve Bearing Mini Motor Gearhead

BA16 (Sleeve Bearing)

Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low noise.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 22:1 to 3280.5:1
  • Reduction gearhead with spur gears and planetary output
  • Rated torque 0.2 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number BA16-0-22.5
Product Name BA16 Sleeve Bearing Mini Motor Gearhead
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 22.5 (X : 1)
Rated Output Torque 3.54 In-lbs (4.08 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-2048 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2048 (X : 1)
View Details
R10 Sleeve Bearing Mini Motor Gearhead - R10-200-1024 - Portescap
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1024 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
View Details
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-1215 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1215 (X : 1)
View Details
R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-352 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
View Details