Portescap K24 Ball Bearing Mini Motor Gearhead K24-0-128

Description
K24 Ball Bearing Mini Motor Gearhead K24 (Ball Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs
Request a Quote
Description
K24 Ball Bearing Mini Motor Gearhead K24 (Ball Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The K24-0-128 is a 24 mm diameter spur gearbox with a 128:1 reduction ratio and 0.17 Nm rated output torque, designed for integration with brush DC coreless motors. It features a ball bearing shaft option, a maximum static torque of 0.7 Nm, and a maximum radial force capacity of 20 N at 8 mm from the mounting face. The gearbox has an average backlash of 2.5° at 0.3 Nm load, a maximum input speed of 5,000 rpm, and operates from -30°C to +65°C. Its length is 18 mm, and it weighs 18 g. Efficiency is 0.75 at this ratio.

Datasheet Summary
Powered by GS/AI

The K24-0-128 is a 24 mm diameter spur gearbox with a 128:1 reduction ratio and 0.17 Nm rated output torque, designed for integration with brush DC coreless motors. It features a ball bearing shaft option, a maximum static torque of 0.7 Nm, and a maximum radial force capacity of 20 N at 8 mm from the mounting face. The gearbox has an average backlash of 2.5° at 0.3 Nm load, a maximum input speed of 5,000 rpm, and operates from -30°C to +65°C. Its length is 18 mm, and it weighs 18 g. Efficiency is 0.75 at this ratio.

Suppliers

Company
Product
Description
Supplier Links
K24 Ball Bearing Mini Motor Gearhead - K24-0-128 - Portescap
West Chester, PA, United States
K24 Ball Bearing Mini Motor Gearhead
K24-0-128
K24 Ball Bearing Mini Motor Gearhead K24-0-128
K24 Ball Bearing Mini Motor Gearhead K24 (Ball Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs

K24 Ball Bearing Mini Motor Gearhead

K24 (Ball Bearing)

The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5:1 to 2048:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.17 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number K24-0-128
Product Name K24 Ball Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 128 (X : 1)
Rated Output Torque 6.19 In-lbs (7.14 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

K27 Sleeve Bearing Mini Motor Gearhead - K27-0-27.9 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 27.9 (X : 1)
View Details
R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-61.7 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 61.7 (X : 1)
View Details
R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-5.75 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 5.75 (X : 1)
View Details
R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-641 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 641 (X : 1)
View Details