Portescap R22 Ball Bearing Mini Motor Gearhead R22-2R-0-376

Description
R22 Ball Bearing Mini Motor Gearhead R22 (Ball Bearing) Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.75:1 to 1090:1 Rated torque 0.6 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Description
R22 Ball Bearing Mini Motor Gearhead R22 (Ball Bearing) Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.75:1 to 1090:1 Rated torque 0.6 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R22 series is a planetary gearbox with a 22 mm diameter, designed for high-torque applications requiring precision motion control. It is available with ball bearings and has a maximum output torque of 0.6 Nm. The R22-2R variant features a ball bearing shaft, a maximum radial force rating of 15 N (3.3 lb), and a maximum axial force rating of 10 N (2.2 lb). It operates from -30°C to +65°C and supports input speeds up to 5,000 rpm. The 376:1 reduction ratio corresponds to a 4-stage gear train with an efficiency of 0.5 and a length of 40 mm. Backlash is 3° at 0.3 Nm load and 1.5° at no load. Radial shaft play is ≤10 μm, and axial play is 50-150 μm. The housing is cylindrical with an Ø19 mm mounting flange and three M2x4.3 deep mounting holes at 120° intervals.

Datasheet Summary
Powered by GS/AI

The R22 series is a planetary gearbox with a 22 mm diameter, designed for high-torque applications requiring precision motion control. It is available with ball bearings and has a maximum output torque of 0.6 Nm. The R22-2R variant features a ball bearing shaft, a maximum radial force rating of 15 N (3.3 lb), and a maximum axial force rating of 10 N (2.2 lb). It operates from -30°C to +65°C and supports input speeds up to 5,000 rpm. The 376:1 reduction ratio corresponds to a 4-stage gear train with an efficiency of 0.5 and a length of 40 mm. Backlash is 3° at 0.3 Nm load and 1.5° at no load. Radial shaft play is ≤10 μm, and axial play is 50-150 μm. The housing is cylindrical with an Ø19 mm mounting flange and three M2x4.3 deep mounting holes at 120° intervals.

Suppliers

Company
Product
Description
Supplier Links
R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-376 - Portescap
West Chester, PA, United States
R22 Ball Bearing Mini Motor Gearhead
R22-2R-0-376
R22 Ball Bearing Mini Motor Gearhead R22-2R-0-376
R22 Ball Bearing Mini Motor Gearhead R22 (Ball Bearing) Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.75:1 to 1090:1 Rated torque 0.6 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

R22 Ball Bearing Mini Motor Gearhead

R22 (Ball Bearing)

Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5.75:1 to 1090:1
  • Rated torque 0.6 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R22-2R-0-376
Product Name R22 Ball Bearing Mini Motor Gearhead
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 376 (X : 1)
Rated Output Torque 17.7 In-lbs (20.41 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-1215 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1215 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-27.6 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 27.6 (X : 1)
View Details
K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-2048 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2048 (X : 1)
View Details
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-9 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 9 (X : 1)
View Details