Portescap R40 Ball Bearing Mini Motor Gearhead R40-2R-0-193

Description
R40 Ball Bearing Mini Motor Gearhead R40 (Ball Bearing) Our R40 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 3.56:1 to 753:1 Rated torque 10 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Description
R40 Ball Bearing Mini Motor Gearhead R40 (Ball Bearing) Our R40 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 3.56:1 to 753:1 Rated torque 10 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R40 is a planetary gearbox with a 40 mm output shaft diameter and a ball bearing design, rated for a maximum static torque of 40 Nm and a maximum radial force of 600 N at 8 mm from the mounting face. It offers reduction ratios from 3.56 to 753, with the 193:1 ratio having an efficiency of 0.5, length of 63.8 mm, and weight of 400 g. Maximum input speed is 6,000 rpm, and operating temperature ranges from -30 °C to +85 °C. Average backlash is 1.3° at 0.3 Nm load, with radial and axial shaft play not exceeding 10 μm. The gearbox is compatible with multiple Portescap motors, with overall lengths ranging from 91.75 mm to 131 mm depending on the motor model.

Datasheet Summary
Powered by GS/AI

The R40 is a planetary gearbox with a 40 mm output shaft diameter and a ball bearing design, rated for a maximum static torque of 40 Nm and a maximum radial force of 600 N at 8 mm from the mounting face. It offers reduction ratios from 3.56 to 753, with the 193:1 ratio having an efficiency of 0.5, length of 63.8 mm, and weight of 400 g. Maximum input speed is 6,000 rpm, and operating temperature ranges from -30 °C to +85 °C. Average backlash is 1.3° at 0.3 Nm load, with radial and axial shaft play not exceeding 10 μm. The gearbox is compatible with multiple Portescap motors, with overall lengths ranging from 91.75 mm to 131 mm depending on the motor model.

Suppliers

Company
Product
Description
Supplier Links
R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-193 - Portescap
West Chester, PA, United States
R40 Ball Bearing Mini Motor Gearhead
R40-2R-0-193
R40 Ball Bearing Mini Motor Gearhead R40-2R-0-193
R40 Ball Bearing Mini Motor Gearhead R40 (Ball Bearing) Our R40 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 3.56:1 to 753:1 Rated torque 10 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

R40 Ball Bearing Mini Motor Gearhead

R40 (Ball Bearing)

Our R40 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 3.56:1 to 753:1
  • Rated torque 10 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R40-2R-0-193
Product Name R40 Ball Bearing Mini Motor Gearhead
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 193 (X : 1)
Rated Output Torque 354 In-lbs (408 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-135 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 135 (X : 1)
View Details
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-5 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 5 (X : 1)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-18.6 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 18.6 (X : 1)
View Details
R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-665.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 666 (X : 1)
View Details