Portescap B16 Sleeve Bearing Mini Motor Gearhead B16-0-243

Description
B16 Sleeve Bearing Mini Motor Gearhead B16 (Sleeve Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs
Request a Quote
Description
B16 Sleeve Bearing Mini Motor Gearhead B16 (Sleeve Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B16 sleeve bearing mini motor gearhead is a compact spur gearhead with a 16 mm diameter housing, designed for high-efficiency, low-noise applications. It supports a 243:1 reduction ratio, with a maximum output torque of 0.3 Nm and a maximum input speed of 8000 rpm. Operates within a temperature range of -30 to +65 °C. Features a sleeve bearing, with 1.5° average backlash at no-load and 3° at 0.3 Nm load. Maximum radial force is 5 N at 8 mm from the mounting face, and axial force is 5 N. Weight is 11 g and length is 20.5 mm.

Datasheet Summary
Powered by GS/AI

The B16 sleeve bearing mini motor gearhead is a compact spur gearhead with a 16 mm diameter housing, designed for high-efficiency, low-noise applications. It supports a 243:1 reduction ratio, with a maximum output torque of 0.3 Nm and a maximum input speed of 8000 rpm. Operates within a temperature range of -30 to +65 °C. Features a sleeve bearing, with 1.5° average backlash at no-load and 3° at 0.3 Nm load. Maximum radial force is 5 N at 8 mm from the mounting face, and axial force is 5 N. Weight is 11 g and length is 20.5 mm.

Suppliers

Company
Product
Description
Supplier Links
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-243 - Portescap
West Chester, PA, United States
B16 Sleeve Bearing Mini Motor Gearhead
B16-0-243
B16 Sleeve Bearing Mini Motor Gearhead B16-0-243
B16 Sleeve Bearing Mini Motor Gearhead B16 (Sleeve Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs

B16 Sleeve Bearing Mini Motor Gearhead

B16 (Sleeve Bearing)

A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5:1 to 2187:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.12 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number B16-0-243
Product Name B16 Sleeve Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 243 (X : 1)
Rated Output Torque 2.65 In-lbs (3.06 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R13 Sleeve Bearing Mini Motor Gearhead - R13-0-484 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 484 (X : 1)
View Details
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-2187 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2187 (X : 1)
View Details
R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-134 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 134 (X : 1)
View Details
R22T Ball Bearing Mini Motor Gearhead - R22T 2R 0 157.5 - Portescap
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 158 (X : 1)
Rated Output Torque 10.62 In-lbs (12.24 kg-cm)
View Details