The R22-0-16.2 is a planetary gearhead with a 16.2:1 reduction ratio, designed for applications requiring compact high-torque transmission. It features a sleeve bearing, a 22 mm diameter, and a maximum output torque of 0.6 Nm. The gearbox has a length of 32.5 mm and weighs 25 g. It supports a maximum input speed of 5,000 rpm, operates from -30°C to +65°C, and has an average backlash of 3° at 0.3 Nm load. Maximum radial force is 10 N at 8 mm from the mounting face, with an axial force limit of 10 N. Static torque capacity is 2 Nm.
R22 Sleeve Bearing Mini Motor Gearhead
R22 (Sleeve Bearing)
Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads.
Product Highlights
| Portescap | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | R22-0-16.2 |
| Product Name | R22 Sleeve Bearing Mini Motor Gearhead |
| Gearing | Planetary |
| Operating Temperature | -22 to 149 F (-30 to 65 C) |
| Gear Ratio | 16.2 (X : 1) |
| Rated Output Torque | 17.7 In-lbs (20.41 kg-cm) |
| Maximum Input Speed | 5000 rpm |