Portescap R13 Ball Bearing Mini Motor Gearhead R13-2R-0-352

Description
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Description
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R13-2R-0-352 is a planetary gearhead with a ball bearing output shaft, designed for precision motion applications requiring high torque in a compact form. It has a reduction ratio of 352:1, a rated output torque of 0.25 Nm, and a maximum static torque of 0.5 Nm. The gearbox measures 10 mm in length with a 13 mm diameter housing, and supports a maximum input speed of 7,500 rpm. It features an average backlash of 2° under 0.3 Nm load, with radial shaft play not exceeding 10 μm and axial shaft play not exceeding 50 μm. The operating temperature range is -30 to +65 °C. The gearhead is compatible with Portescap motors L2-13N and L2-12G.

Datasheet Summary
Powered by GS/AI

The R13-2R-0-352 is a planetary gearhead with a ball bearing output shaft, designed for precision motion applications requiring high torque in a compact form. It has a reduction ratio of 352:1, a rated output torque of 0.25 Nm, and a maximum static torque of 0.5 Nm. The gearbox measures 10 mm in length with a 13 mm diameter housing, and supports a maximum input speed of 7,500 rpm. It features an average backlash of 2° under 0.3 Nm load, with radial shaft play not exceeding 10 μm and axial shaft play not exceeding 50 μm. The operating temperature range is -30 to +65 °C. The gearhead is compatible with Portescap motors L2-13N and L2-12G.

Suppliers

Company
Product
Description
Supplier Links
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-352 - Portescap
West Chester, PA, United States
R13 Ball Bearing Mini Motor Gearhead
R13-2R-0-352
R13 Ball Bearing Mini Motor Gearhead R13-2R-0-352
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

R13 Ball Bearing Mini Motor Gearhead

R13 (Ball Bearing)

Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5.5:1 to 915:1
  • Rated torque 0.25 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R13-2R-0-352
Product Name R13 Ball Bearing Mini Motor Gearhead
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
Rated Output Torque 4.42 In-lbs (5.1 kg-cm)
Maximum Input Speed 7500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-88 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 88 (X : 1)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-2970 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2970 (X : 1)
View Details
BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-1093.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1094 (X : 1)
View Details
R16 Sleeve Bearing Mini Motor Gearhead - R16-0-22 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 22 (X : 1)
View Details