Portescap R13 Ball Bearing Mini Motor Gearhead R13-2R-0-121

Description
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote Datasheet
Description
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-121 - Portescap
West Chester, PA, United States
R13 Ball Bearing Mini Motor Gearhead
R13-2R-0-121
R13 Ball Bearing Mini Motor Gearhead R13-2R-0-121
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

R13 Ball Bearing Mini Motor Gearhead

R13 (Ball Bearing)

Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5.5:1 to 915:1
  • Rated torque 0.25 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R13-2R-0-121
Product Name R13 Ball Bearing Mini Motor Gearhead
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 121 (X : 1)
Rated Output Torque 4.42 In-lbs (5.1 kg-cm)
Maximum Input Speed 7500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R22T Ball Bearing Mini Motor Gearhead - R22T 2R 0 5.4 - Portescap
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 5.4 (X : 1)
Rated Output Torque 4.42 In-lbs (5.1 kg-cm)
View Details
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-1822.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1822 (X : 1)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-501 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 501 (X : 1)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-18.6 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 18.6 (X : 1)
View Details