Portescap R13 Sleeve Bearing Mini Motor Gearhead R13-0-352

Description
R13 Sleeve Bearing Mini Motor Gearhead R13 (Sleeve Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Description
R13 Sleeve Bearing Mini Motor Gearhead R13 (Sleeve Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R13-0-352 is a planetary gearhead with a 352:1 reduction ratio, designed for high torque applications in a compact form. It features a sleeve bearing and has a shaft diameter of 9.5 mm with an output shaft length of 10±0.5 mm. The gearhead is rated for a maximum continuous output torque of 0.25 Nm and a maximum static torque of 0.5 Nm. It supports a maximum input speed of 7,500 rpm and operates within a temperature range of -30 to +65 °C. Average backlash is 2° under 0.3 Nm load, with radial play limited to ≤20 µm and axial play between 50-150 µm. Maximum radial force at 8 mm from the mounting face is 5 N, and maximum axial force is 8 N. The overall length is 26.8 mm when paired with compatible motors such as the 13N or 12G series.

Datasheet Summary
Powered by GS/AI

The R13-0-352 is a planetary gearhead with a 352:1 reduction ratio, designed for high torque applications in a compact form. It features a sleeve bearing and has a shaft diameter of 9.5 mm with an output shaft length of 10±0.5 mm. The gearhead is rated for a maximum continuous output torque of 0.25 Nm and a maximum static torque of 0.5 Nm. It supports a maximum input speed of 7,500 rpm and operates within a temperature range of -30 to +65 °C. Average backlash is 2° under 0.3 Nm load, with radial play limited to ≤20 µm and axial play between 50-150 µm. Maximum radial force at 8 mm from the mounting face is 5 N, and maximum axial force is 8 N. The overall length is 26.8 mm when paired with compatible motors such as the 13N or 12G series.

Suppliers

Company
Product
Description
Supplier Links
R13 Sleeve Bearing Mini Motor Gearhead - R13-0-352 - Portescap
West Chester, PA, United States
R13 Sleeve Bearing Mini Motor Gearhead
R13-0-352
R13 Sleeve Bearing Mini Motor Gearhead R13-0-352
R13 Sleeve Bearing Mini Motor Gearhead R13 (Sleeve Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

R13 Sleeve Bearing Mini Motor Gearhead

R13 (Sleeve Bearing)

Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5.5:1 to 915:1
  • Rated torque 0.25 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R13-0-352
Product Name R13 Sleeve Bearing Mini Motor Gearhead
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
Rated Output Torque 4.42 In-lbs (5.1 kg-cm)
Maximum Input Speed 7500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-665.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 666 (X : 1)
View Details
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-1093.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1094 (X : 1)
View Details
R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-138 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 138 (X : 1)
View Details
R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-33 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 33 (X : 1)
View Details