Portescap BA16 Sleeve Bearing Mini Motor Gearhead BA16-0-364.5

Description
BA16 Sleeve Bearing Mini Motor Gearhead BA16 (Sleeve Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low noise. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 22:1 to 3280.5:1 Reduction gearhead with spur gears and planetary output Rated torque 0.2 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Description
BA16 Sleeve Bearing Mini Motor Gearhead BA16 (Sleeve Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low noise. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 22:1 to 3280.5:1 Reduction gearhead with spur gears and planetary output Rated torque 0.2 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BA16-0-364.5 is a miniature gearhead with a sleeve bearing, featuring a spur gear and planetary output, designed for low-noise applications requiring a reduction ratio of 364.5:1. It has a housing diameter of 16 mm and a length of 31.7 mm. The gearhead supports a maximum static torque of 0.4 Nm, a maximum radial force of 5 N at 8 mm from the mounting face, and a maximum axial force of 5 N. Maximum input speed is 8000 rpm, with an operating temperature range of -30 to +65 °C. Average backlash is 1.5° under no-load and 3° at 0.3 Nm input. The gearhead weighs 15 g and has an efficiency of 0.59. Shaft radial play is ≤30 μm, and axial play is ≤150 μm.

Datasheet Summary
Powered by GS/AI

The BA16-0-364.5 is a miniature gearhead with a sleeve bearing, featuring a spur gear and planetary output, designed for low-noise applications requiring a reduction ratio of 364.5:1. It has a housing diameter of 16 mm and a length of 31.7 mm. The gearhead supports a maximum static torque of 0.4 Nm, a maximum radial force of 5 N at 8 mm from the mounting face, and a maximum axial force of 5 N. Maximum input speed is 8000 rpm, with an operating temperature range of -30 to +65 °C. Average backlash is 1.5° under no-load and 3° at 0.3 Nm input. The gearhead weighs 15 g and has an efficiency of 0.59. Shaft radial play is ≤30 μm, and axial play is ≤150 μm.

Suppliers

Company
Product
Description
Supplier Links
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-364.5 - Portescap
West Chester, PA, United States
BA16 Sleeve Bearing Mini Motor Gearhead
BA16-0-364.5
BA16 Sleeve Bearing Mini Motor Gearhead BA16-0-364.5
BA16 Sleeve Bearing Mini Motor Gearhead BA16 (Sleeve Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low noise. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 22:1 to 3280.5:1 Reduction gearhead with spur gears and planetary output Rated torque 0.2 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

BA16 Sleeve Bearing Mini Motor Gearhead

BA16 (Sleeve Bearing)

Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low noise.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 22:1 to 3280.5:1
  • Reduction gearhead with spur gears and planetary output
  • Rated torque 0.2 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number BA16-0-364.5
Product Name BA16 Sleeve Bearing Mini Motor Gearhead
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 364 (X : 1)
Rated Output Torque 3.54 In-lbs (4.08 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-478 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 478 (X : 1)
View Details
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-135 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 135 (X : 1)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-2970 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2970 (X : 1)
View Details
BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-67.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 67.5 (X : 1)
View Details