Portescap R13 Ball Bearing Mini Motor Gearhead R13-2R-0-166

Description
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Description
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R13-2R-0-166 is a planetary gearhead with a ball bearing output shaft, designed for high-torque, precision motion applications. It has a reduction ratio of 166:1, a rated output torque of 0.25 Nm, and a maximum static torque of 0.5 Nm. The gearbox measures 10 mm in length with a 13 mm diameter housing and features a 9.5 mm output shaft. Maximum radial force at 8 mm from the mounting face is 20 N (4.5 lb), and maximum axial force is 10 N (2.2 lb). Average backlash is 2° at 0.3 Nm load, with radial shaft play of ≤10 μm and axial shaft play of ≤50 μm. Maximum recommended input speed is 7,500 rpm, and the operating temperature range is -30°C to +65°C.

Datasheet Summary
Powered by GS/AI

The R13-2R-0-166 is a planetary gearhead with a ball bearing output shaft, designed for high-torque, precision motion applications. It has a reduction ratio of 166:1, a rated output torque of 0.25 Nm, and a maximum static torque of 0.5 Nm. The gearbox measures 10 mm in length with a 13 mm diameter housing and features a 9.5 mm output shaft. Maximum radial force at 8 mm from the mounting face is 20 N (4.5 lb), and maximum axial force is 10 N (2.2 lb). Average backlash is 2° at 0.3 Nm load, with radial shaft play of ≤10 μm and axial shaft play of ≤50 μm. Maximum recommended input speed is 7,500 rpm, and the operating temperature range is -30°C to +65°C.

Suppliers

Company
Product
Description
Supplier Links
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-166 - Portescap
West Chester, PA, United States
R13 Ball Bearing Mini Motor Gearhead
R13-2R-0-166
R13 Ball Bearing Mini Motor Gearhead R13-2R-0-166
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

R13 Ball Bearing Mini Motor Gearhead

R13 (Ball Bearing)

Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5.5:1 to 915:1
  • Rated torque 0.25 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R13-2R-0-166
Product Name R13 Ball Bearing Mini Motor Gearhead
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 166 (X : 1)
Rated Output Torque 4.42 In-lbs (5.1 kg-cm)
Maximum Input Speed 7500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-405 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 405 (X : 1)
View Details
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-45 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 45 (X : 1)
View Details
R26HT Ball Bearing Mini Motor Gearhead - R26HT-2R-0-24.1 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 24.1 (X : 1)
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-22 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 22 (X : 1)
View Details