Portescap Gearboxes K24 0 8

Description
Portescap K24 0 8 Gearbox
Request a Quote
Description
Portescap K24 0 8 Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 8929252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
8929252
Gearboxes 8929252
Portescap K24 0 8 Gearbox

Portescap K24 0 8 Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 8929252
Product Name Gearboxes
Gearing Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Gearheads - P12 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Gearbox - EMGA-80-P-G3-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details