Portescap R32HT Ball Bearing Mini Motor Gearhead R32HT-2R-0-190

Description
R32HT Ball Bearing Mini Motor Gearhead R32HT (Ball Bearing) The R32HT gearbox is a full metallic high torque gearhead designed with a planetary arrangement for applications requiring very high torque in a relatively small package. The R32HT can deliver max continuous torque up to 9Nm. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights Rated torque 9 Nm Reduction ratio available: 99.8 (other ratios can be made available upon request) High-precision performance at a competitive price point Compact design Customization as per application needs Applications Cockpit Flight Controls Electric Grippers for Robotics Power Hand Tools Powered Screwdrivers Pruning Shears Robotic Applications Service Robots
Request a Quote Datasheet
Description
R32HT Ball Bearing Mini Motor Gearhead R32HT (Ball Bearing) The R32HT gearbox is a full metallic high torque gearhead designed with a planetary arrangement for applications requiring very high torque in a relatively small package. The R32HT can deliver max continuous torque up to 9Nm. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights Rated torque 9 Nm Reduction ratio available: 99.8 (other ratios can be made available upon request) High-precision performance at a competitive price point Compact design Customization as per application needs Applications Cockpit Flight Controls Electric Grippers for Robotics Power Hand Tools Powered Screwdrivers Pruning Shears Robotic Applications Service Robots
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-190 - Portescap
West Chester, PA, United States
R32HT Ball Bearing Mini Motor Gearhead
R32HT-2R-0-190
R32HT Ball Bearing Mini Motor Gearhead R32HT-2R-0-190
R32HT Ball Bearing Mini Motor Gearhead R32HT (Ball Bearing) The R32HT gearbox is a full metallic high torque gearhead designed with a planetary arrangement for applications requiring very high torque in a relatively small package. The R32HT can deliver max continuous torque up to 9Nm. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights Rated torque 9 Nm Reduction ratio available: 99.8 (other ratios can be made available upon request) High-precision performance at a competitive price point Compact design Customization as per application needs Applications Cockpit Flight Controls Electric Grippers for Robotics Power Hand Tools Powered Screwdrivers Pruning Shears Robotic Applications Service Robots

R32HT Ball Bearing Mini Motor Gearhead

R32HT (Ball Bearing)

The R32HT gearbox is a full metallic high torque gearhead designed with a planetary arrangement for applications requiring very high torque in a relatively small package. The R32HT can deliver max continuous torque up to 9Nm. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads.

Product Highlights

  • Rated torque 9 Nm
  • Reduction ratio available: 99.8 (other ratios can be made available upon request)
  • High-precision performance at a competitive price point
  • Compact design
  • Customization as per application needs

Applications

  • Cockpit Flight Controls
  • Electric Grippers for Robotics
  • Power Hand Tools
  • Powered Screwdrivers
  • Pruning Shears
  • Robotic Applications
  • Service Robots
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R32HT-2R-0-190
Product Name R32HT Ball Bearing Mini Motor Gearhead
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 190 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-800 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 800 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-27.6 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 27.6 (X : 1)
View Details
R16 Sleeve Bearing Mini Motor Gearhead - R16-0-5.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 5.5 (X : 1)
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-915 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 915 (X : 1)
View Details