Portescap B16 Ball Bearing Mini Motor Gearhead B16-2R-0-135

Description
B16 Ball Bearing Mini Motor Gearhead B16 (Ball Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs
Request a Quote
Description
B16 Ball Bearing Mini Motor Gearhead B16 (Ball Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B16-2R-0-135 is a ball bearing mini motor gearhead with a 135:1 reduction ratio and a maximum output torque of 0.3 Nm. It features a 16 mm diameter housing, a ball bearing shaft, and an approximate length of 18 mm for the gearhead alone. The gearhead supports input speeds up to 8000 rpm, operates from -30°C to +65°C, and has an average backlash of 3° at maximum torque. Maximum radial and axial forces are 10 N and 10 N respectively at 8 mm from the mounting face.

Datasheet Summary
Powered by GS/AI

The B16-2R-0-135 is a ball bearing mini motor gearhead with a 135:1 reduction ratio and a maximum output torque of 0.3 Nm. It features a 16 mm diameter housing, a ball bearing shaft, and an approximate length of 18 mm for the gearhead alone. The gearhead supports input speeds up to 8000 rpm, operates from -30°C to +65°C, and has an average backlash of 3° at maximum torque. Maximum radial and axial forces are 10 N and 10 N respectively at 8 mm from the mounting face.

Suppliers

Company
Product
Description
Supplier Links
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-135 - Portescap
West Chester, PA, United States
B16 Ball Bearing Mini Motor Gearhead
B16-2R-0-135
B16 Ball Bearing Mini Motor Gearhead B16-2R-0-135
B16 Ball Bearing Mini Motor Gearhead B16 (Ball Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs

B16 Ball Bearing Mini Motor Gearhead

B16 (Ball Bearing)

A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5:1 to 2187:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.12 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number B16-2R-0-135
Product Name B16 Ball Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 135 (X : 1)
Rated Output Torque 2.65 In-lbs (3.06 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R16 Sleeve Bearing Mini Motor Gearhead - R16-0-88 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 88 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-19.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 19.4 (X : 1)
View Details
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-67.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 67.5 (X : 1)
View Details
R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-15.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 15.2 (X : 1)
View Details