Portescap K27 Ball Bearing Mini Motor Gearhead K27-2R-0-55.7

Description
K27 Ball Bearing Mini Motor Gearhead K27 (Ball Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 6.2:1 to 2970:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.4 Nm Customization as per application needs
Request a Quote
Description
K27 Ball Bearing Mini Motor Gearhead K27 (Ball Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 6.2:1 to 2970:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.4 Nm Customization as per application needs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The K27-2R-0-55.7 is a 27 mm diameter spur gearhead with a ball bearing output shaft, designed for integration with brush DC coreless motors in compact, high-efficiency applications. It has a reduction ratio of 55.7:1, an efficiency of 0.65, and a rated output torque of 0.4 Nm. The gearhead measures 28.5 mm in length and weighs 40 g. It supports a maximum input speed of 4,000 rpm and operates from -30 °C to +65 °C. Maximum static torque is 0.7 Nm, with a maximum radial force of 25 N at 8 mm from the mounting face and a maximum axial force of 40 N. Average backlash is 2° at no-load and 3° at 0.3 Nm load. Radial shaft play is ≤20 μm, and axial play is ≤100 μm.

Datasheet Summary
Powered by GS/AI

The K27-2R-0-55.7 is a 27 mm diameter spur gearhead with a ball bearing output shaft, designed for integration with brush DC coreless motors in compact, high-efficiency applications. It has a reduction ratio of 55.7:1, an efficiency of 0.65, and a rated output torque of 0.4 Nm. The gearhead measures 28.5 mm in length and weighs 40 g. It supports a maximum input speed of 4,000 rpm and operates from -30 °C to +65 °C. Maximum static torque is 0.7 Nm, with a maximum radial force of 25 N at 8 mm from the mounting face and a maximum axial force of 40 N. Average backlash is 2° at no-load and 3° at 0.3 Nm load. Radial shaft play is ≤20 μm, and axial play is ≤100 μm.

Suppliers

Company
Product
Description
Supplier Links
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-55.7 - Portescap
West Chester, PA, United States
K27 Ball Bearing Mini Motor Gearhead
K27-2R-0-55.7
K27 Ball Bearing Mini Motor Gearhead K27-2R-0-55.7
K27 Ball Bearing Mini Motor Gearhead K27 (Ball Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 6.2:1 to 2970:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.4 Nm Customization as per application needs

K27 Ball Bearing Mini Motor Gearhead

K27 (Ball Bearing)

The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 6.2:1 to 2970:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.4 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number K27-2R-0-55.7
Product Name K27 Ball Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 55.7 (X : 1)
Rated Output Torque 6.19 In-lbs (7.14 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-364.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 364 (X : 1)
View Details
R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-193 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 193 (X : 1)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-501 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 501 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-33.1 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 33.1 (X : 1)
View Details