Portescap K27 Ball Bearing Mini Motor Gearhead K27-2R-0-198

Description
K27 Ball Bearing Mini Motor Gearhead K27 (Ball Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 6.2:1 to 2970:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.4 Nm Customization as per application needs
Request a Quote
Description
K27 Ball Bearing Mini Motor Gearhead K27 (Ball Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 6.2:1 to 2970:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.4 Nm Customization as per application needs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The K27-2R-0-198 is a 27 mm diameter spur gearhead with a ball bearing output shaft and a reduction ratio of 198:1, designed for integration with brush DC coreless motors in compact, high-efficiency applications. It measures 28.5 mm in length and weighs 42 g (1.481 oz). The maximum static torque is 0.7 Nm (100 oz-in), with a maximum radial force of 25 N (5.5 lb) at 8 mm from the mounting face and a maximum axial force of 40 N (9 lb). The average backlash is 3° at 0.3 Nm load, with radial shaft play not exceeding 20 µm and axial play up to 100 µm. The maximum recommended input speed is 4,000 rpm, and it operates from -30°C to +65°C (-22°F to +150°F). The output shaft rotation direction is the same as the input. The gearhead is rated for 0.4 Nm continuous output torque and has an efficiency of 0.55.

Datasheet Summary
Powered by GS/AI

The K27-2R-0-198 is a 27 mm diameter spur gearhead with a ball bearing output shaft and a reduction ratio of 198:1, designed for integration with brush DC coreless motors in compact, high-efficiency applications. It measures 28.5 mm in length and weighs 42 g (1.481 oz). The maximum static torque is 0.7 Nm (100 oz-in), with a maximum radial force of 25 N (5.5 lb) at 8 mm from the mounting face and a maximum axial force of 40 N (9 lb). The average backlash is 3° at 0.3 Nm load, with radial shaft play not exceeding 20 µm and axial play up to 100 µm. The maximum recommended input speed is 4,000 rpm, and it operates from -30°C to +65°C (-22°F to +150°F). The output shaft rotation direction is the same as the input. The gearhead is rated for 0.4 Nm continuous output torque and has an efficiency of 0.55.

Suppliers

Company
Product
Description
Supplier Links
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-198 - Portescap
West Chester, PA, United States
K27 Ball Bearing Mini Motor Gearhead
K27-2R-0-198
K27 Ball Bearing Mini Motor Gearhead K27-2R-0-198
K27 Ball Bearing Mini Motor Gearhead K27 (Ball Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 6.2:1 to 2970:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.4 Nm Customization as per application needs

K27 Ball Bearing Mini Motor Gearhead

K27 (Ball Bearing)

The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 6.2:1 to 2970:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.4 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number K27-2R-0-198
Product Name K27 Ball Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 198 (X : 1)
Rated Output Torque 6.19 In-lbs (7.14 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R22 Sleeve Bearing Mini Motor Gearhead - R22-0-111 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 111 (X : 1)
View Details
R26HT Ball Bearing Mini Motor Gearhead - R26HT-2R-0-24.1 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 24.1 (X : 1)
View Details
R16 Sleeve Bearing Mini Motor Gearhead - R16-0-665.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 666 (X : 1)
View Details
R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-121 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 121 (X : 1)
View Details