Portescap R16 Ball Bearing Mini Motor Gearhead R16-2R-0-352

Description
R16 Ball Bearing Mini Motor Gearhead R16 (Ball Bearing) Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Customized shaft lengths, special lubricants, and mounting flanges are all available for the R16 mini motor gearhead. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.3 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote Datasheet
Description
R16 Ball Bearing Mini Motor Gearhead R16 (Ball Bearing) Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Customized shaft lengths, special lubricants, and mounting flanges are all available for the R16 mini motor gearhead. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.3 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-352 - Portescap
West Chester, PA, United States
R16 Ball Bearing Mini Motor Gearhead
R16-2R-0-352
R16 Ball Bearing Mini Motor Gearhead R16-2R-0-352
R16 Ball Bearing Mini Motor Gearhead R16 (Ball Bearing) Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Customized shaft lengths, special lubricants, and mounting flanges are all available for the R16 mini motor gearhead. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.3 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

R16 Ball Bearing Mini Motor Gearhead

R16 (Ball Bearing)

Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Customized shaft lengths, special lubricants, and mounting flanges are all available for the R16 mini motor gearhead.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5.5:1 to 915:1
  • Rated torque 0.3 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R16-2R-0-352
Product Name R16 Ball Bearing Mini Motor Gearhead
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
Rated Output Torque 8.85 In-lbs (10.2 kg-cm)
Maximum Input Speed 7500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-574 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 574 (X : 1)
View Details
R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-132 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 132 (X : 1)
View Details
BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-3280.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 3280 (X : 1)
View Details
R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-16.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16.2 (X : 1)
View Details