Portescap R22 Sleeve Bearing Mini Motor Gearhead R22-0-641

Description
R22 Sleeve Bearing Mini Motor Gearhead R22 (Sleeve Bearing) Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.75:1 to 1090:1 Rated torque 0.6 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Description
R22 Sleeve Bearing Mini Motor Gearhead R22 (Sleeve Bearing) Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.75:1 to 1090:1 Rated torque 0.6 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R22 is a 22 mm diameter planetary gearhead with a maximum output torque of 0.6 Nm, designed for compact precision motion applications. It uses sleeve bearings and has a length of 40 mm for the 641:1 ratio variant. The gearhead supports reduction ratios from 5.75:1 to 1090:1, with an efficiency of 0.5 at 641:1. It has a maximum input speed of 5,000 rpm, an operating temperature range of -30 to +65 °C, and an average backlash of 3° at 0.3 Nm load. Radial force capacity is 10 N at 8 mm from the mounting face, and axial force capacity is 10 N. The output shaft has a maximum radial play of 25 µm and axial play of 50-150 µm.

Datasheet Summary
Powered by GS/AI

The R22 is a 22 mm diameter planetary gearhead with a maximum output torque of 0.6 Nm, designed for compact precision motion applications. It uses sleeve bearings and has a length of 40 mm for the 641:1 ratio variant. The gearhead supports reduction ratios from 5.75:1 to 1090:1, with an efficiency of 0.5 at 641:1. It has a maximum input speed of 5,000 rpm, an operating temperature range of -30 to +65 °C, and an average backlash of 3° at 0.3 Nm load. Radial force capacity is 10 N at 8 mm from the mounting face, and axial force capacity is 10 N. The output shaft has a maximum radial play of 25 µm and axial play of 50-150 µm.

Suppliers

Company
Product
Description
Supplier Links
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-641 - Portescap
West Chester, PA, United States
R22 Sleeve Bearing Mini Motor Gearhead
R22-0-641
R22 Sleeve Bearing Mini Motor Gearhead R22-0-641
R22 Sleeve Bearing Mini Motor Gearhead R22 (Sleeve Bearing) Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.75:1 to 1090:1 Rated torque 0.6 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

R22 Sleeve Bearing Mini Motor Gearhead

R22 (Sleeve Bearing)

Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5.75:1 to 1090:1
  • Rated torque 0.6 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R22-0-641
Product Name R22 Sleeve Bearing Mini Motor Gearhead
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 641 (X : 1)
Rated Output Torque 17.7 In-lbs (20.41 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-121 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 121 (X : 1)
View Details
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-1215 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1215 (X : 1)
View Details
BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-40.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 40.5 (X : 1)
View Details
K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-128 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 128 (X : 1)
View Details