Portescap B16 Ball Bearing Mini Motor Gearhead B16-2R-0-729

Description
B16 Ball Bearing Mini Motor Gearhead B16 (Ball Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs
Request a Quote
Description
B16 Ball Bearing Mini Motor Gearhead B16 (Ball Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B16-2R-0-729 is a ball bearing mini motor gearhead with a 2187:1 reduction ratio, designed for high-torque, low-speed applications. It has a 16 mm diameter housing and uses a ball bearing on the output shaft. The maximum static torque is 0.3 Nm, with a maximum radial force of 10 N at 8 mm from the mounting face and a maximum axial force of 10 N. Maximum recommended input speed is 8000 rpm. Operating temperature ranges from -30°C to +65°C. Average backlash at no-load is 1.5° and 3° at 0.3 Nm load. Radial shaft play is ≤10 μm and axial shaft play is ≤100 μm. The gearhead is compatible with several Portescap DC coreless motors, with combined lengths ranging from 41.7 mm to 54 mm depending on the motor model.

Datasheet Summary
Powered by GS/AI

The B16-2R-0-729 is a ball bearing mini motor gearhead with a 2187:1 reduction ratio, designed for high-torque, low-speed applications. It has a 16 mm diameter housing and uses a ball bearing on the output shaft. The maximum static torque is 0.3 Nm, with a maximum radial force of 10 N at 8 mm from the mounting face and a maximum axial force of 10 N. Maximum recommended input speed is 8000 rpm. Operating temperature ranges from -30°C to +65°C. Average backlash at no-load is 1.5° and 3° at 0.3 Nm load. Radial shaft play is ≤10 μm and axial shaft play is ≤100 μm. The gearhead is compatible with several Portescap DC coreless motors, with combined lengths ranging from 41.7 mm to 54 mm depending on the motor model.

Suppliers

Company
Product
Description
Supplier Links
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-729 - Portescap
West Chester, PA, United States
B16 Ball Bearing Mini Motor Gearhead
B16-2R-0-729
B16 Ball Bearing Mini Motor Gearhead B16-2R-0-729
B16 Ball Bearing Mini Motor Gearhead B16 (Ball Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs

B16 Ball Bearing Mini Motor Gearhead

B16 (Ball Bearing)

A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5:1 to 2187:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.12 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number B16-2R-0-729
Product Name B16 Ball Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 729 (X : 1)
Rated Output Torque 2.65 In-lbs (3.06 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-17.6 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 17.6 (X : 1)
View Details
R22T Ball Bearing Mini Motor Gearhead - R22T 2R 0 29.2 - Portescap
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 29.2 (X : 1)
Rated Output Torque 6.19 In-lbs (7.14 kg-cm)
View Details
K24 Ball Bearing Mini Motor Gearhead - K24-0-64 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 64 (X : 1)
View Details
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-9 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 9 (X : 1)
View Details