Portescap R22 Sleeve Bearing Mini Motor Gearhead R22-0-111

Description
R22 Sleeve Bearing Mini Motor Gearhead R22 (Sleeve Bearing) Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.75:1 to 1090:1 Rated torque 0.6 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Description
R22 Sleeve Bearing Mini Motor Gearhead R22 (Sleeve Bearing) Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.75:1 to 1090:1 Rated torque 0.6 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R22 is a planetary gearbox with a 22 mm diameter, designed for applications requiring up to 0.6 Nm output torque. It features a sleeve bearing option and is available in reduction ratios up to 1090:1. The unit measures 14 mm in length, with a 19 mm diameter output shaft and a mounting interface of 3x M2x4.3 deep holes. Maximum input speed is 5,000 rpm, with an operating temperature range of -30 to +65 °C. Average backlash is 1.5° at no-load and 3° at 0.3 Nm. Maximum radial force is 10 N at 8 mm from the mounting face, and maximum axial force is 10 N. Weight ranges from 20 to 33 g depending on configuration.

Datasheet Summary
Powered by GS/AI

The R22 is a planetary gearbox with a 22 mm diameter, designed for applications requiring up to 0.6 Nm output torque. It features a sleeve bearing option and is available in reduction ratios up to 1090:1. The unit measures 14 mm in length, with a 19 mm diameter output shaft and a mounting interface of 3x M2x4.3 deep holes. Maximum input speed is 5,000 rpm, with an operating temperature range of -30 to +65 °C. Average backlash is 1.5° at no-load and 3° at 0.3 Nm. Maximum radial force is 10 N at 8 mm from the mounting face, and maximum axial force is 10 N. Weight ranges from 20 to 33 g depending on configuration.

Suppliers

Company
Product
Description
Supplier Links
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-111 - Portescap
West Chester, PA, United States
R22 Sleeve Bearing Mini Motor Gearhead
R22-0-111
R22 Sleeve Bearing Mini Motor Gearhead R22-0-111
R22 Sleeve Bearing Mini Motor Gearhead R22 (Sleeve Bearing) Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.75:1 to 1090:1 Rated torque 0.6 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

R22 Sleeve Bearing Mini Motor Gearhead

R22 (Sleeve Bearing)

Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5.75:1 to 1090:1
  • Rated torque 0.6 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R22-0-111
Product Name R22 Sleeve Bearing Mini Motor Gearhead
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 111 (X : 1)
Rated Output Torque 17.7 In-lbs (20.41 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-30.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 30.25 (X : 1)
View Details
R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-15.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 15.2 (X : 1)
View Details
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-121.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 122 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-641 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 641 (X : 1)
View Details