The R13-0-22 is a planetary gearhead with a 22:1 reduction ratio and a rated output torque of 0.25 Nm, designed for compact precision motion applications. It features a sleeve bearing and has an overall length of 18.6 mm, with a 13 mm outer diameter and a 9.5 mm output shaft diameter. The gearhead supports up to 7,500 rpm input, operates between -30 °C and +65 °C, and has 1.25° average backlash at no-load and 2° at 0.3 Nm. Maximum static torque is 0.5 Nm, with a maximum radial force of 20 N at 8 mm from the mounting face and a maximum axial force of 10 N. Efficiency is 0.75 at this ratio.
R13 Sleeve Bearing Mini Motor Gearhead
R13 (Sleeve Bearing)
Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads.
Product Highlights
| Portescap | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | R13-0-22 |
| Product Name | R13 Sleeve Bearing Mini Motor Gearhead |
| Gearing | Planetary |
| Operating Temperature | -22 to 185 F (-30 to 85 C) |
| Gear Ratio | 22 (X : 1) |
| Rated Output Torque | 4.42 In-lbs (5.1 kg-cm) |
| Maximum Input Speed | 7500 rpm |