The R16 is a planetary gearhead with a 16 mm diameter, designed for applications requiring compact size and high torque, with a rated output torque of 0.3 Nm. It features a sleeve bearing option and is available in multiple reduction ratios including 22:1. The gearbox measures 20.1 mm in length and weighs 13 g. It supports a maximum input speed of 7,500 rpm, operates between -30 °C and +65 °C, and has an average backlash of 2° at 0.3 Nm load. Maximum static torque is 1 Nm, with a maximum radial force of 20 N at 8 mm from the mounting face and a maximum axial force of 10 N. The gearhead is compatible with multiple motor models, with resulting total lengths ranging from 35.8 mm to 78.8 mm depending on the motor selected.
R16 Sleeve Bearing Mini Motor Gearhead
R16 (Sleeve Bearing)
Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Customized shaft lengths, special lubricants, and mounting flanges are all available for the R16 mini motor gearhead.
Product Highlights
| Portescap | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | R16-0-22 |
| Product Name | R16 Sleeve Bearing Mini Motor Gearhead |
| Gearing | Planetary |
| Operating Temperature | -22 to 185 F (-30 to 85 C) |
| Gear Ratio | 22 (X : 1) |
| Rated Output Torque | 8.85 In-lbs (10.2 kg-cm) |
| Maximum Input Speed | 7500 rpm |