SAB North America Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable...
CC 600 World is a multi-conductor, 600 V, 90°C, oil resistant cable, with all approvals. CC 600 World control cables are designed for use in all electrical equipment in dry,...
High functionality, good handling
Low surface transfer impedance
Radiation res-5*107cJ/Kg, flame ret, self-ext, oil & chem res
S 200 C is a continuous flex shielded multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions.
S 90 C is a continuous flex cable with a polyurethane outer jacket that provides cost effective operation of machine tools requiring long service life in harsh environments. An overall...
Servo VFD Combo DS is a flexible shielded motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs). Its unique flame retardant jacket...
Servo VFD is a flexible motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs). Its unique flame retardant jacket makes the VFD...
SL 803 C is a continuous flexible, tinned copper shielded, multi conductor, transmission cable. The cable is designed for use in highly flexible applications, connection for speedometer, brake, temperature control...
SL 808 C is a continuous flexible, multi conductor, tinned copper shielded transmission cable for use in speedometers, brakes controlling motor temperature, continuous flexible applications, automation and control application. An...
SL 810 is a flexible motor connection cable for use in automation technology, control and product technology. industrial motor connection and in drive systems.
SL 812 C is a flexible, tinned copper shielded motor connection cable for DNC motors. This cable is used in automation technology, control and product engineering, machine and industrial motor...
SL 833 C is a halogen free UL/CSA approved, highly flexible, continuous flex motor supply cable which has been designed for automated servo systems. The special ultra flexible design makes...
SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in highly flexible, mobile connection,...
SL 842 C is a continuous flexing UL and CSA approved feedback cable with an overall tinned copper braid. This cable is designed for automated servo systems. It is ideally...
The SL 801 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. The composite cable offers a unique combination...
The SL 802 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated applications, such as...
The SL 806 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. This composite cable offers a unique combination...
The SL 807 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated applications, such as...
The SL 811 is a very flexible, continuous flex motor power supply cable which has been designed for automated servo systems. This cable is ideally suited for automated applications, such...
The SL 813 C is a shielded continuous flex, motor power supply cable which has been designed for automated servo systems. This cable is ideally suited for automated applications, such...
The SL 823 C is a halogen free, super flexible, shielded, continuous flex motor supply cable which has been designed for automated servo systems. The flexible design makes this cable...
This 300 V UL approved cable is rated for 80°C and used in applications where moderate twisting stress occur. This cable accurately transmits control signals and power supply to rotary...
This 300/600 V UL/CSA approved cable is rated for 80°C and used in applications where combined twisting and bending stresses occur. This unique cable accurately transmits control signals and power...
This 300/600 V UL/CSA approved cable is rated for 80°C and used in applications where moderate twisting stress occur. This cable accurately transmits control signals and power supply to rotary...
TR 600 blue is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code...
TR 600 yellow is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code...
VFD Dual TR is a flexible shielded motor supply cable designed for automated servo systems. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and...

<< Prev Next >>