SAB North America Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable...
CC 540 CP is a multi-conductor, flexible power supply cable with a rugged, abrasion resistant polyurethane jacket. The polyurethane jacket allows this cable to be used both indoors and outdoors,...
CC 540 P is a multi-conductor, flexible power supply cable with a rugged, abrasion resistant polyurethane jacket. The polyurethane jacket allows this cable to be used both indoors and outdoors,...
CC 640 CP is a flexible multi-conductor, 600 V, 80°C UL-approved TPE insulated flexible power supply and control cable with a rugged, abrasion resistant polyurethane jacket. The polyurethane jacket allows...
CC 640 P is a flexible multi-conductor, 600 V, 80°C UL-approved TPE insulated flexible power supply and control cable with a rugged, abrasion resistant polyurethane jacket. The polyurethane jacket allows...
FEP insulated connection cable with enlarged temperature range and colored conductors, UL, CE
Harmonized European flexible cordage is recommended for use in electronic and electrical equipment such as office equipment and appliances designed for export to European countries and for MRO replacement of...

<< Prev Next >>