SAB North America Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| CC 500 B is a multi-conductor, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications include machine tools, assembly... | |
| CC 500 CY is a multi-conductor, shielded, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. An overall tinned copper shield... | |
| CC 500 P is a multi-conductor, flexible oil resistant control cable. The special polyurethane jacket provides an excellent chemical and abrasion resistance as well as being tear resistant. For use... | |
| CC 500 SY is a multi-conductor, steel braided, flexible power and control cable. The steel wire braid provides excellent protection against mechanical abuse and EMI emissions. Recommended applications include machine... | |
| CC 600 blue is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible control cable. The reduced outer diameter permits easy handling and installation in confined... | |
| CC 600 CY is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible shielded control cable. The reduced outer diameter permits easy handling and installation in... | |
| CC 600 is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas. | |
| CC 600 M CY is a multi-conductor, 600 V, 90°C oil resistant shielded cable with all approvals, to be used on machinery and equipment for use in North America and... | |
| CC 600 T is a multi-conductor, 600 V, 105°C, UL, approved, flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas. CC 600 T control... | |
| CC 600 World is a multi-conductor, 600 V, 90°C, oil resistant cable, with all approvals. CC 600 World control cables are designed for use in all electrical equipment in dry,... |
| << Prev | Next >> |