SAB North America SL 803 C - TPE/PUR Feedback Cable with Overall Copper Screen 08030112

Description
SL 803 C is a continuous flexible, tinned copper shielded, multi conductor, transmission cable. The cable is designed for use in highly flexible applications, connection for speedometer, brake, temperature control in motors, for continuous flexible connection in automation systems and on wood working machines and industrial factory construction, even with high mechanical demands in dry, damp and wet conditions, as well as at low temperatures. With an polyurethane outer jacket this cable has very good resistance against acids, alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
Description
SL 803 C is a continuous flexible, tinned copper shielded, multi conductor, transmission cable. The cable is designed for use in highly flexible applications, connection for speedometer, brake, temperature control in motors, for continuous flexible connection in automation systems and on wood working machines and industrial factory construction, even with high mechanical demands in dry, damp and wet conditions, as well as at low temperatures. With an polyurethane outer jacket this cable has very good resistance against acids, alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

Suppliers

Company
Product
Description
Supplier Links
SL 803 C - TPE/PUR Feedback Cable with Overall Copper Screen - 08030112 - SAB North America
Fairfield, NJ, USA
SL 803 C - TPE/PUR Feedback Cable with Overall Copper Screen
08030112
SL 803 C - TPE/PUR Feedback Cable with Overall Copper Screen 08030112
SL 803 C is a continuous flexible, tinned copper shielded, multi conductor, transmission cable. The cable is designed for use in highly flexible applications, connection for speedometer, brake, temperature control in motors, for continuous flexible connection in automation systems and on wood working machines and industrial factory construction, even with high mechanical demands in dry, damp and wet conditions, as well as at low temperatures. With an polyurethane outer jacket this cable has very good resistance against acids, alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

SL 803 C is a continuous flexible, tinned copper shielded, multi conductor, transmission cable. The cable is designed for use in highly flexible applications, connection
for speedometer, brake, temperature control in motors, for continuous flexible connection in automation systems and on wood working machines and
industrial factory construction, even with high mechanical demands in dry, damp and wet conditions, as well as at low temperatures. With an polyurethane outer
jacket this cable has very good resistance against acids, alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever
electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 08030112
Product Name SL 803 C - TPE/PUR Feedback Cable with Overall Copper Screen
Product Type Multiconductor Cable
Cable Jacket TMPU
Cable Insulation TPE 510
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS999-32-2SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details