The SL 813 C is a shielded continuous flex, motor power supply cable which has been designed for automated servo systems. This cable is ideally suited for
automated applications, such as cable tracks, automated handling equipment, pick-and place units, gantry robots, machine tools, and other continuous movement
applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to
be suppressed.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 08130515 |
| Product Name | SL 813 C - PUR Motor Connection Cable with PVC Conductors and Overall Copper Screen 0.6/1 kV |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | Polyvinyl Chloride; TPE-E, Cotton Binding |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid |