SAB North America SL 803 C - TPE/PUR Feedback Cable with Overall Copper Screen 08030022

Description
SL 803 C is a continuous flexible, tinned copper shielded, multi conductor, transmission cable. The cable is designed for use in highly flexible applications, connection for speedometer, brake, temperature control in motors, for continuous flexible connection in automation systems and on wood working machines and industrial factory construction, even with high mechanical demands in dry, damp and wet conditions, as well as at low temperatures. With an polyurethane outer jacket this cable has very good resistance against acids, alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
Description
SL 803 C is a continuous flexible, tinned copper shielded, multi conductor, transmission cable. The cable is designed for use in highly flexible applications, connection for speedometer, brake, temperature control in motors, for continuous flexible connection in automation systems and on wood working machines and industrial factory construction, even with high mechanical demands in dry, damp and wet conditions, as well as at low temperatures. With an polyurethane outer jacket this cable has very good resistance against acids, alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

Suppliers

Company
Product
Description
Supplier Links
SL 803 C - TPE/PUR Feedback Cable with Overall Copper Screen - 08030022 - SAB North America
Fairfield, NJ, USA
SL 803 C - TPE/PUR Feedback Cable with Overall Copper Screen
08030022
SL 803 C - TPE/PUR Feedback Cable with Overall Copper Screen 08030022
SL 803 C is a continuous flexible, tinned copper shielded, multi conductor, transmission cable. The cable is designed for use in highly flexible applications, connection for speedometer, brake, temperature control in motors, for continuous flexible connection in automation systems and on wood working machines and industrial factory construction, even with high mechanical demands in dry, damp and wet conditions, as well as at low temperatures. With an polyurethane outer jacket this cable has very good resistance against acids, alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

SL 803 C is a continuous flexible, tinned copper shielded, multi conductor, transmission cable. The cable is designed for use in highly flexible applications, connection
for speedometer, brake, temperature control in motors, for continuous flexible connection in automation systems and on wood working machines and
industrial factory construction, even with high mechanical demands in dry, damp and wet conditions, as well as at low temperatures. With an polyurethane outer
jacket this cable has very good resistance against acids, alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever
electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 08030022
Product Name SL 803 C - TPE/PUR Feedback Cable with Overall Copper Screen
Product Type Multiconductor Cable
Cable Jacket TMPU
Cable Insulation TPE 510
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details