The SL 801 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. The composite
cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design makes SL 801
C ideally suited for automated applications, such as cable track, automated handling equipment, pick-and-place units, gantry robots, machine tools and other
continuous movement applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI
emission needs to be suppressed.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 08011440 |
| Product Name | SL 801 C - Combined TPE/PUR Motor Connection Cable with Overall Copper Screen 0.6/1 kV |
| Product Type | Multiconductor Cable |
| Cable Jacket | TPE/PUR |
| Cable Insulation | TPE-E, Cotton Binding |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid |