Servo VFD is a flexible motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs). Its unique flame retardant
jacket makes the VFD rated for 600V suitable for tray cable application and also as Control and Instrumentation Cable, UL and CSA AWM approved for
1000 Volt. The VFD is double insulated and contains an outer PVC jacket. The VFD can be used to connect alternating current variable frequency drives to alternating
current variable frequency motors and is approved for up to 50’ of open wiring to make installations less cumbersome. This motor supply cable is also suitable
for installation in wet or dry locations an is UV resistant. The Servo VFD can be used in indoor or outdoor applications and is rated for direct burial. Servo
VFD is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC
Article 336 (392, 501).
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 08520804 |
| Product Name | Servo VFD - Variable Frequency Drive - Tray Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride; PVC/Nylon |
| Cable Conductor | Copper |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |