S 90 C is a continuous flex cable with a polyurethane outer jacket that provides cost effective operation of machine tools requiring long service life in harsh environments.
An overall tinned copper shield is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
The polyurethane outer jacket provides excellent resistance to abrasion and mineral oils in continuous flex applications. Passes the stringent VDE test
0282 part 10 and HD 22.10 oil test.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 07880560 |
| Product Name | S 90 C - Continuous Flex, Shielded Polyurethane Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR / PVC Inner Jacket |
| Cable Insulation | Polyvinyl Chloride; Cotton Binding |
| Cable Conductor | Copper |
| Cable Shielding | Braid |