This 300/600 V UL/CSA approved cable is rated for 80°C and used in applications where moderate twisting stress occur. This cable accurately transmits control
signals and power supply to rotary tables and other automated applications. The high quality UL/CSA approved PVC jacket is oil resistant and passes the stringent
VDE-Oil test.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 07972202 |
| Product Name | RT 113 - Economical Torsional Cable For Moderate Torsional Stress |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |