SAB North America TR 600 Blue Type TC - UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable 2861850

Description
TR 600 blue is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. TR 600 blue tray cable is designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines. TR 600 blue is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.
Description
TR 600 blue is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. TR 600 blue tray cable is designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines. TR 600 blue is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.

Suppliers

Company
Product
Description
Supplier Links
TR 600 Blue Type TC - UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable - 2861850 - SAB North America
Fairfield, NJ, USA
TR 600 Blue Type TC - UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable
2861850
TR 600 Blue Type TC - UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable 2861850
TR 600 blue is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. TR 600 blue tray cable is designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines. TR 600 blue is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.

TR 600 blue is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National
Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without
conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the
stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. TR 600 blue tray cable is
designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines,
CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines. TR 600
blue is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC
Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed
cables can be used in NFPA 79 Machine areas.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 2861850
Product Name TR 600 Blue Type TC - UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Cable Assembly - 6003A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
DB37 Cable - PCL-10137-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers