SAB North America SL 812 C - PVC Motor Connection Cable with Overall Copper Screen 0.6/1 kV 08120540

Description
SL 812 C is a flexible, tinned copper shielded motor connection cable for DNC motors. This cable is used in automation technology, control and product engineering, machine and industrial motor drive systems, as well as power supply cable between frequency converter and servo motor. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
Description
SL 812 C is a flexible, tinned copper shielded motor connection cable for DNC motors. This cable is used in automation technology, control and product engineering, machine and industrial motor drive systems, as well as power supply cable between frequency converter and servo motor. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

Suppliers

Company
Product
Description
Supplier Links
SL 812 C - PVC Motor Connection Cable with Overall Copper Screen 0.6/1 kV - 08120540 - SAB North America
Fairfield, NJ, USA
SL 812 C - PVC Motor Connection Cable with Overall Copper Screen 0.6/1 kV
08120540
SL 812 C - PVC Motor Connection Cable with Overall Copper Screen 0.6/1 kV 08120540
SL 812 C is a flexible, tinned copper shielded motor connection cable for DNC motors. This cable is used in automation technology, control and product engineering, machine and industrial motor drive systems, as well as power supply cable between frequency converter and servo motor. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

SL 812 C is a flexible, tinned copper shielded motor connection cable for DNC motors. This cable is used in automation technology, control and product engineering,
machine and industrial motor drive systems, as well as power supply cable between frequency converter and servo motor. An overall tinned copper
braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 08120540
Product Name SL 812 C - PVC Motor Connection Cable with Overall Copper Screen 0.6/1 kV
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3340/304-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers