SL 842 C is a continuous flexing UL and CSA approved feedback cable with an overall tinned copper braid. This cable is designed for automated servo systems.
It is ideally suited for automated applications, such as cable tracks, automated handling equipment, pick- and place units, gantry robots, machine tools and other
continuous movement applications. An overall tinned copper braid is recommended whenever interference distorts signal transmission, or when EMI emissions
need to be suppressed.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 08430012 |
| Product Name | SL 842C / 843C - TPE/PUR Feedback Cable with Overall Copper Screen |
| Product Type | Multiconductor Cable |
| Cable Jacket | TMPU |
| Cable Insulation | 1/2 Layers Of Non-Woven Tape, TPE 510 |
| Cable Conductor | Copper |
| Cable Shielding | Braid |