The SL 823 C is a halogen free, super flexible, shielded, continuous flex motor supply cable which has been designed for automated servo systems. The flexible
design makes this cable ideally suited for small bend radius applications, such as cable tracks, automated handling equipment, and other continuous movement
applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmissions, or when EMI emissions need
to be suppressed.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 08230425 |
| Product Name | SL 823 C - PUR Motor Connection Cable With TPE Conductors and Overall Copper Screen 0.6/1 kV |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | TPE-E, Cotton Binding |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid |