SAB North America Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
|
DN 656 - Halogen-free, Flexible DeviceNet Cable with a Static Screen and UL Recognition -- 06562241
|
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable... |
| DC 300 DS is a double shielded UL/CSA approved multiconductor signal and control cable for use in American designed computer, data transmission and office equipment, process control and instrumentation. | |
| DC 300 DS TP is a double shielded UL/CSA approved multipair signal and control cable for use in American designed computer, data transmission and office equipment, process control and instrumentation. | |
| LiYCY (B) TP is a shielded, multi-paired signal and control cable recommended for use in European designed computers, data transmission and office equipment, process controls and instrumentation, where additional EMI... | |
| LiYCY is a shielded, multiconductor signal and control cable recommended for use in European designed computer, data transmission and office equipment, process control and instrumentation, where additional EMI protection is... | |
| LiYDY-CY TP is a multi-paired, individually spiral shielded and overall braided shield and jacketed signal and control cable recommended for use in European designed computer, data transmission and office equipment,... | |
| LiYY is an unshielded, multiconductor signal and control cable recommended for use in European designed computer, data transmission and office equipment, process control and instrumentation. | |
| SRY D 311 is a UL/CSA approved unshielded, multiconductor signal and control cable for use in measuring, control and voice signals primarily used in medical technologies, scales and low voltage... | |
| The DR 717 P Highflex is used for spring cable reels on stages and theaters. | |
| The DR 720 P Highflex is used for heavy appliances as for example motor cable reels hoists, transport systems, movable motors and farm vehicles with high mechanical stress. | |
| TR 600 red is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code... | |
| TR 600 yellow is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code... |
| << Prev | Next >> |