SL 812 C is a flexible, tinned copper shielded motor connection cable for DNC motors. This cable is used in automation technology, control and product engineering,
machine and industrial motor drive systems, as well as power supply cable between frequency converter and servo motor. An overall tinned copper
braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 08120496 |
| Product Name | SL 812 C - PVC Motor Connection Cable with Overall Copper Screen 0.6/1 kV |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Braid |