SAB North America SL 806 C - Combined PE/PVC Motor Connection Cable with Overall Copper Screen 0.6/1 kV 08060490

Description
The SL 806 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. This composite cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design makes SL 806 C ideally suited for automated applications, such as cable track, automated handling equipment, pick-and-place units, gantry robots, machine tools and other continuous movement applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emission needs to be suppressed.
Description
The SL 806 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. This composite cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design makes SL 806 C ideally suited for automated applications, such as cable track, automated handling equipment, pick-and-place units, gantry robots, machine tools and other continuous movement applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emission needs to be suppressed.

Suppliers

Company
Product
Description
Supplier Links
SL 806 C - Combined PE/PVC Motor Connection Cable with Overall Copper Screen 0.6/1 kV - 08060490 - SAB North America
Fairfield, NJ, USA
SL 806 C - Combined PE/PVC Motor Connection Cable with Overall Copper Screen 0.6/1 kV
08060490
SL 806 C - Combined PE/PVC Motor Connection Cable with Overall Copper Screen 0.6/1 kV 08060490
The SL 806 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. This composite cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design makes SL 806 C ideally suited for automated applications, such as cable track, automated handling equipment, pick-and-place units, gantry robots, machine tools and other continuous movement applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emission needs to be suppressed.

The SL 806 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. This composite
cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design makes SL 806
C ideally suited for automated applications, such as cable track, automated handling equipment, pick-and-place units, gantry robots, machine tools and other
continuous movement applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI
emission needs to be suppressed.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 08060490
Product Name SL 806 C - Combined PE/PVC Motor Connection Cable with Overall Copper Screen 0.6/1 kV
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Standards / Certifications ISO; USP Class VI
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
1/2
Specs
Rated Temperature -20 to 60 C (-4 to 140 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details