SAB North America Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
FEP insulated connection cable with enlarged temperature range and colored conductors, UL, CE
S 86 C has been designed for use in cable tracks, automatic handling equipment and machine components in constant operation. An overall tinned copper shield is recommended whenever electrical interference...
S 86 C TP is a flexible, multi-paired cable with PVC outer jacket that provides cost-effective operation of machine tools requiring a long service life in harsh environments. The tear...
S 86 has been designed for use in cable tracks, automatic handling equipment and machine components in constant operation. The special cable design makes S 86 ideally suited for a...
S 960 P blue is a very flexible multi-conductor 80°C, 600 V cable designed for continuous flex applications. The specially PUR jacket passes not only the stringent VDE test 0282...
SD 86 has been designed for use in cable tracks, automatic handling equipment and machine components in constant operation. The special cable design makes SD 86 ideally suited for a...
SD 960 is a very flexible multi-conductor 80°C, 300 V cable designed for continuous flex applications. The SD 960 is designed for use on gantry robots, cable tracks, pick and...
TR 600 C HD is a shielded severe duty motor supply cable for use in applications that require tray cable ratings, flexibility, chemical resistance and extreme oil resistance. This cable...
TR 600 HD is a severe duty motor supply cable for use in applications that require tray cable ratings, flexibility, chemical resistance and extreme oil resistance. This cable can be...
Very good EMC characteristics, small bending radius

<< Prev Next >>