The RT 113 Economical Torsional Cable, part number 07971825, is designed for applications involving moderate torsional stress, capable of handling a torsion angle of up to ±270° over a length of 0.5 meters. It features a conductor made of bare copper strands, with sizes ranging from 26 AWG to 16 AWG, and is insulated with PVC, rated for temperatures up to 90°C. The cable is UL and CSA approved, with a voltage rating of 600V for conductors 20 AWG and larger, and 300V for smaller sizes. The cable jacket is also oil resistant, meeting stringent VDE standards. Its construction includes specially adjusted layering and a robust PVC jacket, ensuring durability and reliability in dynamic applications. The minimum bending radius for continuous flexing is 12 times the outer diameter, making it suitable for environments requiring flexibility.
This 300/600 V UL/CSA approved cable is rated for 80°C and used in applications where moderate twisting stress occur. This cable accurately transmits control
signals and power supply to rotary tables and other automated applications. The high quality UL/CSA approved PVC jacket is oil resistant and passes the stringent
VDE-Oil test.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 07971825 |
| Product Name | RT 113 - Economical Torsional Cable For Moderate Torsional Stress |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |