SAB North America Servo VFD Combo DS - Variable frequency drive -Tray Cable with Overall Copper Screen 08531414

Description
Servo VFD Combo DS is a flexible shielded motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs). Its unique flame retardant jacket makes the Servo VFD Combo DS rated for 600V suitable for tray cable application and also as Control and Instrumentation Cable, UL and CSA AWM approved for 1000 Volt. The Servo VFD Combo DS has an outer PVC jacket and both a foil and a braid shield which helps with problems related to voltage spikes, harmonics, and power distortions frequently associated with variable frequency drives. The Servo VFD Combo DS can be used to connect alternating current variable frequency drives to alternating current variable frequency motors and is approved for up to 50’ of open wiring to make installations less cumbersome. This motor supply cable is also suitable for installation in wet or dry locations and is UV resistant. The Servo VFD Combo DS can be used in indoor or outdoor applications and is rated for direct burial. The combination of the braid and foil shield makes the VFD DS 100% shielded from excessive interference. Servo VFD Combo DS is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501).
Datasheet
Description
Servo VFD Combo DS is a flexible shielded motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs). Its unique flame retardant jacket makes the Servo VFD Combo DS rated for 600V suitable for tray cable application and also as Control and Instrumentation Cable, UL and CSA AWM approved for 1000 Volt. The Servo VFD Combo DS has an outer PVC jacket and both a foil and a braid shield which helps with problems related to voltage spikes, harmonics, and power distortions frequently associated with variable frequency drives. The Servo VFD Combo DS can be used to connect alternating current variable frequency drives to alternating current variable frequency motors and is approved for up to 50’ of open wiring to make installations less cumbersome. This motor supply cable is also suitable for installation in wet or dry locations and is UV resistant. The Servo VFD Combo DS can be used in indoor or outdoor applications and is rated for direct burial. The combination of the braid and foil shield makes the VFD DS 100% shielded from excessive interference. Servo VFD Combo DS is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo VFD Combo DS - Variable frequency drive -Tray Cable with Overall Copper Screen - 08531414 - SAB North America
Fairfield, NJ, USA
Servo VFD Combo DS - Variable frequency drive -Tray Cable with Overall Copper Screen
08531414
Servo VFD Combo DS - Variable frequency drive -Tray Cable with Overall Copper Screen 08531414
Servo VFD Combo DS is a flexible shielded motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs). Its unique flame retardant jacket makes the Servo VFD Combo DS rated for 600V suitable for tray cable application and also as Control and Instrumentation Cable, UL and CSA AWM approved for 1000 Volt. The Servo VFD Combo DS has an outer PVC jacket and both a foil and a braid shield which helps with problems related to voltage spikes, harmonics, and power distortions frequently associated with variable frequency drives. The Servo VFD Combo DS can be used to connect alternating current variable frequency drives to alternating current variable frequency motors and is approved for up to 50’ of open wiring to make installations less cumbersome. This motor supply cable is also suitable for installation in wet or dry locations and is UV resistant. The Servo VFD Combo DS can be used in indoor or outdoor applications and is rated for direct burial. The combination of the braid and foil shield makes the VFD DS 100% shielded from excessive interference. Servo VFD Combo DS is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501).

Servo VFD Combo DS is a flexible shielded motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs).
Its unique flame retardant jacket makes the Servo VFD Combo DS rated for 600V suitable for tray cable application and also as Control and Instrumentation
Cable, UL and CSA AWM approved for 1000 Volt. The Servo VFD Combo DS has an outer PVC jacket and both a foil and a braid shield which helps with problems
related to voltage spikes, harmonics, and power distortions frequently associated with variable frequency drives. The Servo VFD Combo DS can be used
to connect alternating current variable frequency drives to alternating current variable frequency motors and is approved for up to 50’ of open wiring to make
installations less cumbersome. This motor supply cable is also suitable for installation in wet or dry locations and is UV resistant. The Servo VFD Combo DS can
be used in indoor or outdoor applications and is rated for direct burial. The combination of the braid and foil shield makes the VFD DS 100% shielded from
excessive interference. Servo VFD Combo DS is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type
TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501).

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 08531414
Product Name Servo VFD Combo DS - Variable frequency drive -Tray Cable with Overall Copper Screen
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper Strands
Cable Shielding Braid
Unlock Full Specs
to access all available technical data