SAB North America SL 841 C - Multipair Signal and Control Cable Overall Braid DIN Color Code 08410407

Description
SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in highly flexible, mobile connection, primary in speedometer, brake, temperature control in motors and continuous flex applications for automation, control technology, in cable tracks on wood working machines and industrial construction, even with high mechanical demands and in dry, damp and wet conditions, as well as low temperatures. The cable has highly abrasion and high chemical demands and a very good resistance against acids alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
Datasheet
Description
SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in highly flexible, mobile connection, primary in speedometer, brake, temperature control in motors and continuous flex applications for automation, control technology, in cable tracks on wood working machines and industrial construction, even with high mechanical demands and in dry, damp and wet conditions, as well as low temperatures. The cable has highly abrasion and high chemical demands and a very good resistance against acids alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SL 841 C - Multipair Signal and Control Cable Overall Braid DIN Color Code - 08410407 - SAB North America
Fairfield, NJ, USA
SL 841 C - Multipair Signal and Control Cable Overall Braid DIN Color Code
08410407
SL 841 C - Multipair Signal and Control Cable Overall Braid DIN Color Code 08410407
SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in highly flexible, mobile connection, primary in speedometer, brake, temperature control in motors and continuous flex applications for automation, control technology, in cable tracks on wood working machines and industrial construction, even with high mechanical demands and in dry, damp and wet conditions, as well as low temperatures. The cable has highly abrasion and high chemical demands and a very good resistance against acids alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in
highly flexible, mobile connection, primary in speedometer, brake, temperature control in motors and continuous flex applications for automation, control technology,
in cable tracks on wood working machines and industrial construction, even with high mechanical demands and in dry, damp and wet conditions, as well as
low temperatures. The cable has highly abrasion and high chemical demands and a very good resistance against acids alkalines, solvents hydraulic liquids and oil.
An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 08410407
Product Name SL 841 C - Multipair Signal and Control Cable Overall Braid DIN Color Code
Product Type Multiconductor Cable
Cable Jacket TPE/PUR
Cable Insulation TPE-E, Cotton Binding
Cable Conductor Copper
Cable Shielding Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
Unlock Full Specs
to access all available technical data