S 200 C is a continuous flex shielded multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides excellent resistance to chemicals and abrasion. An overall tinned copper shield is recommended whenever electrical interference distorts signal transmission, or when EMI
emissions need to be suppressed.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 07891025 |
| Product Name | S 200 C TP - Continuous Flex, Halogen Free, Shielded Twisted Pairs, Extreme Temperature Range Polyurethane Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Halogen Free PUR |
| Cable Insulation | TPE-E, Cotton Binding |
| Cable Conductor | Copper |
| Cable Shielding | Braid |