SAB North America Datasheets for Hookup Wires
Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more
| Product Name | Notes |
|---|---|
| A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment designed for North America and Europe. | |
| Harmonized European hook up wire is recommended for use in electronic and electrical equipment designed for export to European countries and for MRO replacement of European made equipment wire. Standards:... | |
| Harmonized, flame retardant, self-extinguishing | |
| SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable... | |
| SC 123 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable... |