SAB North America SL 839 C - PUR Transmission Cable with Overall Copper Screen 08390138

Description
SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in highly flexible, mobile connection, primary in speedometer, brake, temperature control in motors and continuous flex applications for automation, control technology, in cable tracks on wood working machines and industrial construction, even with high mechanical demands and in dry, damp and wet conditions, as well as low temperatures. The cable has highly abrasion and high chemical demands and a very good resistance against acids alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
Description
SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in highly flexible, mobile connection, primary in speedometer, brake, temperature control in motors and continuous flex applications for automation, control technology, in cable tracks on wood working machines and industrial construction, even with high mechanical demands and in dry, damp and wet conditions, as well as low temperatures. The cable has highly abrasion and high chemical demands and a very good resistance against acids alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

Suppliers

Company
Product
Description
Supplier Links
SL 839 C - PUR Transmission Cable with Overall Copper Screen - 08390138 - SAB North America
Fairfield, NJ, USA
SL 839 C - PUR Transmission Cable with Overall Copper Screen
08390138
SL 839 C - PUR Transmission Cable with Overall Copper Screen 08390138
SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in highly flexible, mobile connection, primary in speedometer, brake, temperature control in motors and continuous flex applications for automation, control technology, in cable tracks on wood working machines and industrial construction, even with high mechanical demands and in dry, damp and wet conditions, as well as low temperatures. The cable has highly abrasion and high chemical demands and a very good resistance against acids alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in
highly flexible, mobile connection, primary in speedometer, brake, temperature control in motors and continuous flex applications for automation, control technology,
in cable tracks on wood working machines and industrial construction, even with high mechanical demands and in dry, damp and wet conditions, as well as
low temperatures. The cable has highly abrasion and high chemical demands and a very good resistance against acids alkalines, solvents hydraulic liquids and oil.
An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 08390138
Product Name SL 839 C - PUR Transmission Cable with Overall Copper Screen
Product Type Multiconductor Cable
Cable Jacket TMPU
Cable Insulation Special Polymer
Cable Conductor Copper; Tinned Copper Strands
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTRS -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details