Servo VFD Combo DS is a flexible shielded motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs).
Its unique flame retardant jacket makes the Servo VFD Combo DS rated for 600V suitable for tray cable application and also as Control and Instrumentation
Cable, UL and CSA AWM approved for 1000 Volt. The Servo VFD Combo DS has an outer PVC jacket and both a foil and a braid shield which helps with problems
related to voltage spikes, harmonics, and power distortions frequently associated with variable frequency drives. The Servo VFD Combo DS can be used
to connect alternating current variable frequency drives to alternating current variable frequency motors and is approved for up to 50’ of open wiring to make
installations less cumbersome. This motor supply cable is also suitable for installation in wet or dry locations and is UV resistant. The Servo VFD Combo DS can
be used in indoor or outdoor applications and is rated for direct burial. The combination of the braid and foil shield makes the VFD DS 100% shielded from
excessive interference. Servo VFD Combo DS is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type
TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501).
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 08531614 |
| Product Name | Servo VFD Combo DS - Variable frequency drive -Tray Cable with Overall Copper Screen |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; Tinned Copper Strands |
| Cable Shielding | Braid |