SL 803 C is a continuous flexible, tinned copper shielded, multi conductor, transmission cable. The cable is designed for use in highly flexible applications, connection
for speedometer, brake, temperature control in motors, for continuous flexible connection in automation systems and on wood working machines and
industrial factory construction, even with high mechanical demands in dry, damp and wet conditions, as well as at low temperatures. With an polyurethane outer
jacket this cable has very good resistance against acids, alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever
electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 08030013 |
| Product Name | SL 803 C - TPE/PUR Feedback Cable with Overall Copper Screen |
| Product Type | Multiconductor Cable |
| Cable Jacket | TMPU |
| Cable Insulation | TPE 510 |
| Cable Conductor | Copper |
| Cable Shielding | Braid |